ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27713FN TSL27713FN

Description
Manufacturer: ams Win Source Part Number: 035337-TSL27713FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 625nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -30°C to 70°C Case / Package: 6-ODFN (2x2) Supply Voltage - Operating: 2.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 3,500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 035337-TSL27713FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 625nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -30°C to 70°C Case / Package: 6-ODFN (2x2) Supply Voltage - Operating: 2.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 3,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27713FN - 035337-TSL27713FN - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27713FN
035337-TSL27713FN
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27713FN 035337-TSL27713FN
Manufacturer: ams Win Source Part Number: 035337-TSL27713FN Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 625nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -30°C to 70°C Case / Package: 6-ODFN (2x2) Supply Voltage - Operating: 2.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 3,500

Manufacturer: ams
Win Source Part Number: 035337-TSL27713FN
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 625nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -30°C to 70°C
Case / Package: 6-ODFN (2x2)
Supply Voltage - Operating: 2.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 035337-TSL27713FN
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL27713FN
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347180-A1184LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details