ams TSL2569 Light-to-Digital. Ambient light sensor with I2C interface TSL2569

Description
The TSL2569 is a low-voltage, light-to-digital converter that transforms light intensity to a digital signal output capable of a direct I2C interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit capable of providing a near-photopic response over an effective 20-bit dynamic range (16-bit resolution). Two integrating ADCs convert the photodiode currents to a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2569 device supports a traditional level style interrupt that remains asserted until the firmware clears it.
Description
The TSL2569 is a low-voltage, light-to-digital converter that transforms light intensity to a digital signal output capable of a direct I2C interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit capable of providing a near-photopic response over an effective 20-bit dynamic range (16-bit resolution). Two integrating ADCs convert the photodiode currents to a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2569 device supports a traditional level style interrupt that remains asserted until the firmware clears it.

Suppliers

Company
Product
Description
Supplier Links
TSL2569 Light-to-Digital.  Ambient light sensor with I2C interface - TSL2569 - ams
Premstaetten, Austria
TSL2569 Light-to-Digital. Ambient light sensor with I2C interface
TSL2569
TSL2569 Light-to-Digital. Ambient light sensor with I2C interface TSL2569
The TSL2569 is a low-voltage, light-to-digital converter that transforms light intensity to a digital signal output capable of a direct I2C interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit capable of providing a near-photopic response over an effective 20-bit dynamic range (16-bit resolution). Two integrating ADCs convert the photodiode currents to a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2569 device supports a traditional level style interrupt that remains asserted until the firmware clears it.

The TSL2569 is a low-voltage, light-to-digital converter that transforms light intensity to a digital signal output capable of a direct I2C interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated circuit capable of providing a near-photopic response over an effective 20-bit dynamic range (16-bit resolution). Two integrating ADCs convert the photodiode currents to a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2569 device supports a traditional level style interrupt that remains asserted until the firmware clears it.

Supplier's Site

Technical Specifications

  ams
Product Category Sensor Chips
Product Number TSL2569
Product Name TSL2569 Light-to-Digital. Ambient light sensor with I2C interface
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 89-05KS-4R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Optical Weld. Temperature Sensor FC 1575 - 1-FS63WTS-ARM/1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details