ams TSL26713. Digital proximity detector, LED drvr., 1.8v I2C interface TSL26713

Description
The TSL2671 family of devices provides a complete proximity detection system and digital interface logic in a single 6-pin package. The device includes a digital proximity sensor with integrated LED driver for the required external IR LED. The proximity function offers a wide range of performance, with four programmable LED drive currents and a pulse repetition range of 1 to 32 pulses. The proximity detection circuitry compensates for ambient light, allowing it to operate in environments ranging from bright sunlight to dark rooms. This wide dynamic range also allows operation in short-distance detection applications behind dark glass, such as cell phones. An internal state machine provides the ability to put the device into a low-power mode for very low average power consumption.
Description
The TSL2671 family of devices provides a complete proximity detection system and digital interface logic in a single 6-pin package. The device includes a digital proximity sensor with integrated LED driver for the required external IR LED. The proximity function offers a wide range of performance, with four programmable LED drive currents and a pulse repetition range of 1 to 32 pulses. The proximity detection circuitry compensates for ambient light, allowing it to operate in environments ranging from bright sunlight to dark rooms. This wide dynamic range also allows operation in short-distance detection applications behind dark glass, such as cell phones. An internal state machine provides the ability to put the device into a low-power mode for very low average power consumption.

Suppliers

Company
Product
Description
Supplier Links
TSL26713.  Digital proximity detector, LED drvr., 1.8v I2C interface - TSL26713 - ams
Premstaetten, Austria
TSL26713. Digital proximity detector, LED drvr., 1.8v I2C interface
TSL26713
TSL26713. Digital proximity detector, LED drvr., 1.8v I2C interface TSL26713
The TSL2671 family of devices provides a complete proximity detection system and digital interface logic in a single 6-pin package. The device includes a digital proximity sensor with integrated LED driver for the required external IR LED. The proximity function offers a wide range of performance, with four programmable LED drive currents and a pulse repetition range of 1 to 32 pulses. The proximity detection circuitry compensates for ambient light, allowing it to operate in environments ranging from bright sunlight to dark rooms. This wide dynamic range also allows operation in short-distance detection applications behind dark glass, such as cell phones. An internal state machine provides the ability to put the device into a low-power mode for very low average power consumption.

The TSL2671 family of devices provides a complete proximity detection system and digital interface logic in a single 6-pin package. The device includes a digital proximity sensor with integrated LED driver for the required external IR LED. The proximity function offers a wide range of performance, with four programmable LED drive currents and a pulse repetition range of 1 to 32 pulses. The proximity detection circuitry compensates for ambient light, allowing it to operate in environments ranging from bright sunlight to dark rooms. This wide dynamic range also allows operation in short-distance detection applications behind dark glass, such as cell phones. An internal state machine provides the ability to put the device into a low-power mode for very low average power consumption.

Supplier's Site

Technical Specifications

  ams
Product Category Sensor Chips
Product Number TSL26713
Product Name TSL26713. Digital proximity detector, LED drvr., 1.8v I2C interface
Sensor Type Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1223LUA-T - 858818-A1223LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Optical Rug. Temperature Sensor FC 1595 - 1-FS63RTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Two-Channel Silicon-Based Thermopile - ST120 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature & Humidity Sensor ICs - 1897755 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Qsop
Standards and Certifications RoHS
View Details