ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL26721FN TSL26721FN

Description
Manufacturer: ams Win Source Part Number: 901310-TSL26721FN Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor IR 850nm I²C 6-WDFN Package: Reel - TR Package: 6-WDFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 6-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) HTSUS: 8541.40.9500 Other Part Number: 300170008, TSL26721FNDKR, TSL26721FNCT, TSL26721FNTR
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 901310-TSL26721FN Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor IR 850nm I²C 6-WDFN Package: Reel - TR Package: 6-WDFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 6-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) HTSUS: 8541.40.9500 Other Part Number: 300170008, TSL26721FNDKR, TSL26721FNCT, TSL26721FNTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL26721FN - 901310-TSL26721FN - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL26721FN
901310-TSL26721FN
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL26721FN 901310-TSL26721FN
Manufacturer: ams Win Source Part Number: 901310-TSL26721FN Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor IR 850nm I²C 6-WDFN Package: Reel - TR Package: 6-WDFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 6-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) HTSUS: 8541.40.9500 Other Part Number: 300170008, TSL26721FNDKR, TSL26721FNCT, TSL26721FNTR

Manufacturer: ams
Win Source Part Number: 901310-TSL26721FN
Operating Temperature Range: -30°C ~ 70°C
Features: Optical Sensor IR 850nm I²C 6-WDFN
Package: Reel - TR
Package: 6-WDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 6-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.9500
Other Part Number: 300170008, TSL26721FNDKR, TSL26721FNCT, TSL26721FNTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901310-TSL26721FN
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL26721FN
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1182LUA-T - 806666-A1182LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details