ams Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| The AS8202B communication controller is an integrated device supporting serial communication according to the TTP® specification version 1.1. It performs all communication tasks such as reception and transmission of messages... | |
| The AS8510 Data Acquisition Front-End IC is a virtually offset free, low noise, 2 channel measurement device. It is tailored to accurately measure battery current from mA range up to... |