ams Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| The AS1712 is a quad low-offset, CMOS op amp with integrated shutdown delivering 200mA of peak output current with 10V/us slew rate and 10MHz bandwidth, from a single supply (2.7V... | |
| The AS3560 is a true ground Class G headphone amplifier with differential input. Volume is adjustable via I2C. | |
| The AS3561 is a true ground Class H headphone amplifier with differential input. Volume is adjustable via I2C. |