ams Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2561T TSL2561T

Description
Manufacturer: ams Win Source Part Number: 1274746-TSL2561T Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 6-SMD Temperature Range - Operating: -30°C ~ 70°C Manufacturer Homepage: www.taosinc.com Manufacturer Package: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 1274746-TSL2561T Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 6-SMD Temperature Range - Operating: -30°C ~ 70°C Manufacturer Homepage: www.taosinc.com Manufacturer Package: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2561T - 1274746-TSL2561T - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2561T
1274746-TSL2561T
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2561T 1274746-TSL2561T
Manufacturer: ams Win Source Part Number: 1274746-TSL2561T Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 6-SMD Temperature Range - Operating: -30°C ~ 70°C Manufacturer Homepage: www.taosinc.com Manufacturer Package: 6-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: ams
Win Source Part Number: 1274746-TSL2561T
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Wavelength: 640nm
Proximity Detection: No
Categories: Sensors, Transducers
Supplier Device Package: 6-SMD
Temperature Range - Operating: -30°C ~ 70°C
Manufacturer Homepage: www.taosinc.com
Manufacturer Package: 6-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1274746-TSL2561T
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TSL2561T
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

MFS02 on PCB (exposed) - MFS02.PEXP.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
D6T MEMS Thermal Sensors - D6T-32L-01A - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details