Weiler Abrasives 15" High Density Standard Twist Knot Wire Wheel, .0118" Steel Fill, 1-1/4" Arbor Hole 9969

Description
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cresco, PA, United States
15" High Density Standard Twist Knot Wire Wheel, .0118" Steel Fill, 1-1/4" Arbor Hole
9969
15" High Density Standard Twist Knot Wire Wheel, .0118" Steel Fill, 1-1/4" Arbor Hole 9969
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Engineered for maximum performance in production applications
  • For use on automated equipment such as dedicated gear deburring machines
  • Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 9969
Product Name 15" High Density Standard Twist Knot Wire Wheel, .0118" Steel Fill, 1-1/4" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 16 inch (406 mm)
Width 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 218572 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Antistatic
Length 4.13 inch (105 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
8" crimped bench wire wheel 5/8" abror, wide face, .014" wire - DW4907 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details