Weiler Abrasives 14" Extra High Density Standard Twist Knot Wire Wheel, .016" Steel Fill, 1-1/4" Arbor Hole 9799

Description
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14
Cresco, PA, United States
14" Extra High Density Standard Twist Knot Wire Wheel, .016" Steel Fill, 1-1/4" Arbor Hole
9799
14" Extra High Density Standard Twist Knot Wire Wheel, .016" Steel Fill, 1-1/4" Arbor Hole 9799
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Engineered for maximum performance in production applications
  • For use on automated equipment such as dedicated gear deburring machines
  • Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 9799
Product Name 14" Extra High Density Standard Twist Knot Wire Wheel, .016" Steel Fill, 1-1/4" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 14 inch (356 mm)
Width 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.4724 inch (12 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Stripping Wheel - AC1260 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 1 to ? inch (25.4 to ? mm)
View Details
Broom - 609HH - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Natural Bristle / Hair; Horse Hair
Length 10 inch (254 mm)
View Details