Weiler Abrasives 12" Standard Twist Knot Wire Wheel, .0118" Steel Fill, 2" Arbor Hole 9510

Description
Provide heavy duty brushing action with some flexibility Double row of knotted wire for a wider brush face Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet
Description
Provide heavy duty brushing action with some flexibility Double row of knotted wire for a wider brush face Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Cresco, PA, United States
12" Standard Twist Knot Wire Wheel, .0118" Steel Fill, 2" Arbor Hole
9510
12" Standard Twist Knot Wire Wheel, .0118" Steel Fill, 2" Arbor Hole 9510
Provide heavy duty brushing action with some flexibility Double row of knotted wire for a wider brush face Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications Ideal for demanding cleaning applications on somewhat irregular surfaces
  • Provide heavy duty brushing action with some flexibility
  • Double row of knotted wire for a wider brush face
  • Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Ideal for demanding cleaning applications on somewhat irregular surfaces
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 9510
Product Name 12" Standard Twist Knot Wire Wheel, .0118" Steel Fill, 2" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Dust Pans & Brushes - 2408070 - RS Components, Ltd.
Specs
Length 12.25 inch (311 mm)
View Details
Wire Wheel Brush - 48-52-1335 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Cleaning and Surface Conditioning
View Details
Nylon Tube Brushes - NTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details