Weiler Abrasives 1/4" Dia Pencil End Brush, .0104" Steel Wire Fill, 3/4" Trim Length, 3-3/4" Overall Length 99825

Description
Contains straight wire fill material retained in a small diameter steel tube Provides a Light_Duty Brushing Action Suitable for Very Small Recessed Areas
Datasheet
Description
Contains straight wire fill material retained in a small diameter steel tube Provides a Light_Duty Brushing Action Suitable for Very Small Recessed Areas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Cresco, PA, United States
1/4" Dia Pencil End Brush, .0104" Steel Wire Fill, 3/4" Trim Length, 3-3/4" Overall Length
99825
1/4" Dia Pencil End Brush, .0104" Steel Wire Fill, 3/4" Trim Length, 3-3/4" Overall Length 99825
Contains straight wire fill material retained in a small diameter steel tube Provides a Light_Duty Brushing Action Suitable for Very Small Recessed Areas
  • Contains straight wire fill material retained in a small diameter steel tube
  • Provides a Light_Duty Brushing Action Suitable for Very Small Recessed Areas
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 99825
Product Name 1/4" Dia Pencil End Brush, .0104" Steel Wire Fill, 3/4" Trim Length, 3-3/4" Overall Length
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 3.75 inch (95.25 mm)
Width 0.2500 inch (6.35 mm)
Trim Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Anti Static Brushes - 218546 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Antistatic
View Details
Barrel Cleaning Brushes - BCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Cleaning and Surface Conditioning; Molding Applications
View Details
Therm-L-Brush™ - GG680CLA70BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details