Weiler Abrasives 4" Small Diameter Crimped Wire Wheel, .006" Steel Fill, 1/2" Arbor Hole 99553

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Cresco, PA, United States
4" Small Diameter Crimped Wire Wheel, .006" Steel Fill, 1/2" Arbor Hole
99553
4" Small Diameter Crimped Wire Wheel, .006" Steel Fill, 1/2" Arbor Hole 99553
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 99553
Product Name 4" Small Diameter Crimped Wire Wheel, .006" Steel Fill, 1/2" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 3.85 inch (97.79 mm)
Width 3.95 inch (100 mm)
Trim Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Paint Brushes - 2125442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 2.5 inch (63.5 mm)
View Details
4130, 4 Inch Single Row Knot Type Cup - 43050 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Cup Brush; Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1.25 inch (31.75 mm)
View Details
50 inch - 8 D.R. Proex Main Broom - 3084450 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Outer / OD 50 inch (1270 mm)
View Details