Weiler Abrasives 15" High Density Standard Twist Knot Wire Wheel, .014" Steel Fill, 2" Arbor Hole 9980

Description
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cresco, PA, United States
15" High Density Standard Twist Knot Wire Wheel, .014" Steel Fill, 2" Arbor Hole
9980
15" High Density Standard Twist Knot Wire Wheel, .014" Steel Fill, 2" Arbor Hole 9980
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Engineered for maximum performance in production applications
  • For use on automated equipment such as dedicated gear deburring machines
  • Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 9980
Product Name 15" High Density Standard Twist Knot Wire Wheel, .014" Steel Fill, 2" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 15 inch (381 mm)
Width 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Wire Brushes - 2874403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Engineering, General Cleaning, Rust Remover
View Details
Wire Wheel Brushes for Angle Grinders - C1300 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 0.3750 inch (9.52 mm)
Rotary Speed 20000 rpm
View Details