95013 -- SMALL HAND WIRE SCRATCH BRUSH, STAINLESS STEEL FILL, WOOD BLOCK, 2 X 9 ROWS
Weiler Abrasives
Small Hand Wire Scratch Brush, Stainless Steel Fill, Wood Block, 2 x 9 Rows
95013
Description
Ideal for Cleaning and Prepping Surfaces
Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
Description
Ideal for Cleaning and Prepping Surfaces
Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
Datasheet
Suppliers
Small Hand Wire Scratch Brush, Stainless Steel Fill, Wood Block, 2 x 9 Rows
95013
Ideal for Cleaning and Prepping Surfaces
Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
- Ideal for Cleaning and Prepping Surfaces
- Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
95013 |
|
Product Name
|
Small Hand Wire Scratch Brush, Stainless Steel Fill, Wood Block, 2 x 9 Rows |
|
Specific Product Type / Shape
|
Scratch / Toothbrush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
8.5 inch (216 mm)
|
|
Width
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Features
Antistatic
Length
0.7874 inch (20 mm)
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Applications
Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details