Weiler Abrasives 15" High Density Standard Twist Knot Wire Wheel, .014" Steel Fill, 1-1/4" Arbor Hole 9989

Description
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cresco, PA, United States
15" High Density Standard Twist Knot Wire Wheel, .014" Steel Fill, 1-1/4" Arbor Hole
9989
15" High Density Standard Twist Knot Wire Wheel, .014" Steel Fill, 1-1/4" Arbor Hole 9989
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Engineered for maximum performance in production applications
  • For use on automated equipment such as dedicated gear deburring machines
  • Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 9989
Product Name 15" High Density Standard Twist Knot Wire Wheel, .014" Steel Fill, 1-1/4" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 16 inch (406 mm)
Width 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Paint Brushes - 1347415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 1.22 inch (31 mm)
View Details
Wire Saucer Brushes - C2350 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Rotary Speed 12500 rpm
Applications Portable Grinder or Handheld
View Details