Weiler Abrasives 10" Standard Twist Knot Wire Wheel, .016" Steel Fill, 2" Arbor Hole 9480

Description
Provide heavy-duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet
Description
Provide heavy-duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10
Cresco, PA, United States
10" Standard Twist Knot Wire Wheel, .016" Steel Fill, 2" Arbor Hole
9480
10" Standard Twist Knot Wire Wheel, .016" Steel Fill, 2" Arbor Hole 9480
Provide heavy-duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces
  • Provide heavy-duty brushing action with some flexibility
  • Ideal for demanding cleaning applications on somewhat irregular surfaces
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 9480
Product Name 10" Standard Twist Knot Wire Wheel, .016" Steel Fill, 2" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
6
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details