95925 -- 36" FLUE BRUSH EXTENSION ROD - FIBERGLASS
Weiler Abrasives
36" Flue Brush Extension Rod - Fiberglass
95925
Description
Intended to extend flue brushes
One 1/4" Male Pipe Nipple and One 1/4" Female Pipe Coupling
Description
Intended to extend flue brushes
One 1/4" Male Pipe Nipple and One 1/4" Female Pipe Coupling
Datasheet
Suppliers
36" Flue Brush Extension Rod - Fiberglass
95925
Intended to extend flue brushes
One 1/4" Male Pipe Nipple and One 1/4" Female Pipe Coupling
- Intended to extend flue brushes
- One 1/4" Male Pipe Nipple and One 1/4" Female Pipe Coupling
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
95925 |
|
Product Name
|
36" Flue Brush Extension Rod - Fiberglass |
|
Length
|
36 inch (914 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Outer / OD
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Steel; Stainless Steel; Metal Wire
Length
2.45 inch (62.23 mm)
View Details