Weiler Abrasives 1/4" Dia Pencil End Brush, .0104" Stainless Steel Wire Fill, 3/4" Trim Length, 3-3/4" Overall Length 99823

Description
Contains straight wire fill material retained in a small diameter steel tube Provides a light duty brushing action suitable for very small recessed areas 2000 rpm maximum speed
Datasheet
Description
Contains straight wire fill material retained in a small diameter steel tube Provides a light duty brushing action suitable for very small recessed areas 2000 rpm maximum speed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cresco, PA, United States
1/4" Dia Pencil End Brush, .0104" Stainless Steel Wire Fill, 3/4" Trim Length, 3-3/4" Overall Length
99823
1/4" Dia Pencil End Brush, .0104" Stainless Steel Wire Fill, 3/4" Trim Length, 3-3/4" Overall Length 99823
Contains straight wire fill material retained in a small diameter steel tube Provides a light duty brushing action suitable for very small recessed areas 2000 rpm maximum speed
  • Contains straight wire fill material retained in a small diameter steel tube
  • Provides a light duty brushing action suitable for very small recessed areas
  • 2000 rpm maximum speed
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 99823
Product Name 1/4" Dia Pencil End Brush, .0104" Stainless Steel Wire Fill, 3/4" Trim Length, 3-3/4" Overall Length
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3.75 inch (95.25 mm)
Width 0.2500 inch (6.35 mm)
Trim Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 1884128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Outer / OD 3.94 inch (100 mm)
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details
Dual Manufacturing Co., Inc.
View Details