9490 -- 10" STANDARD TWIST KNOT WIRE WHEEL, .023" STEEL FILL, 2" ARBOR HOLE
Weiler Abrasives
10" Standard Twist Knot Wire Wheel, .023" Steel Fill, 2" Arbor Hole
9490
Description
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
Description
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet
Suppliers
10" Standard Twist Knot Wire Wheel, .023" Steel Fill, 2" Arbor Hole
9490
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
- Provide heavy-duty brushing action with some flexibility
- Ideal for demanding cleaning applications on somewhat irregular surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
9490 |
|
Product Name
|
10" Standard Twist Knot Wire Wheel, .023" Steel Fill, 2" Arbor Hole |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
10 inch (254 mm)
|
|
Width
|
10 inch (254 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Plastic
Features
Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length
3.54 inch (90 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details