Weiler Abrasives 14" Extra High Density Standard Twist Knot Wire Wheel, .020" Steel Fill, 1-1/4" Arbor Hole 9809

Description
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14
Cresco, PA, United States
14" Extra High Density Standard Twist Knot Wire Wheel, .020" Steel Fill, 1-1/4" Arbor Hole
9809
14" Extra High Density Standard Twist Knot Wire Wheel, .020" Steel Fill, 1-1/4" Arbor Hole 9809
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Engineered for maximum performance in production applications
  • For use on automated equipment such as dedicated gear deburring machines
  • Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 9809
Product Name 14" Extra High Density Standard Twist Knot Wire Wheel, .020" Steel Fill, 1-1/4" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 14 inch (356 mm)
Width 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Abrasive Brushes - 1369889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.8504 inch (21.6 mm)
View Details
Wire Saucer Brushes - C2300 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Rotary Speed 12500 rpm
Applications Portable Grinder or Handheld
View Details
Replacement Flat Brush (Without Holder), 2 1/4
Specs
Specific Product Type / Shape Other Type / Shape; Flat Brush
View Details