Weiler Abrasives 45 Caliber Gun Brush, Bronze Fill 99791

Description
Ideal for cleaning gun barrels Fitted with 8-32 male coupling for mounting an extension rod Constructed using a continuous piece of stem wire and fine bronze wire fill for a scratch-free cleaning action
Datasheet
Description
Ideal for cleaning gun barrels Fitted with 8-32 male coupling for mounting an extension rod Constructed using a continuous piece of stem wire and fine bronze wire fill for a scratch-free cleaning action
Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 Caliber Gun Brush, Bronze Fill - 99791 - Weiler Abrasives
Cresco, PA, United States
45 Caliber Gun Brush, Bronze Fill
99791
45 Caliber Gun Brush, Bronze Fill 99791
Ideal for cleaning gun barrels Fitted with 8-32 male coupling for mounting an extension rod Constructed using a continuous piece of stem wire and fine bronze wire fill for a scratch-free cleaning action
  • Ideal for cleaning gun barrels
  • Fitted with 8-32 male coupling for mounting an extension rod
  • Constructed using a continuous piece of stem wire and fine bronze wire fill for a scratch-free cleaning action
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 99791
Product Name 45 Caliber Gun Brush, Bronze Fill
Brush Filament / Fill Material Brass / Bronze
Length 3.25 inch (82.55 mm)
Width 0.4500 inch (11.43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2215771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed 2500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
E111/C Metal Body Coarse FybRglass® Eraser - AA0020 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Paint Brush - 30025P - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Belt Brush; Plater Brush
Brush Filament / Fill Material Synthetic Filament; Black Polypropylene
Width 2.5 inch (63.5 mm)
View Details