9530 -- 12" STANDARD TWIST KNOT WIRE WHEEL, .016" STEEL FILL, 2" ARBOR HOLE
Weiler Abrasives
12" Standard Twist Knot Wire Wheel, .016" Steel Fill, 2" Arbor Hole
9530
Description
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
Description
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet
Suppliers
12" Standard Twist Knot Wire Wheel, .016" Steel Fill, 2" Arbor Hole
9530
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
- Provide heavy-duty brushing action with some flexibility
- Ideal for demanding cleaning applications on somewhat irregular surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
9530 |
|
Product Name
|
12" Standard Twist Knot Wire Wheel, .016" Steel Fill, 2" Arbor Hole |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
12 inch (305 mm)
|
|
Width
|
12 inch (305 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Pp
Length
12.76 inch (324 mm)
Applications
All industries
View Details
Specific Product Type / Shape
Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features
Static Dissapative; Antistatic
View Details