99801 -- 1" FOAM APPLICATOR BRUSH, 2-5/8" LENGTH, WOOD HANDLE
Weiler Abrasives
1" Foam Applicator Brush, 2-5/8" Length, Wood Handle
99801
Description
Reliable and efficient brush at a value price
5/8 in thickness
2-5/8 in trim length
Description
Reliable and efficient brush at a value price
5/8 in thickness
2-5/8 in trim length
Datasheet
Suppliers
1" Foam Applicator Brush, 2-5/8" Length, Wood Handle
99801
Reliable and efficient brush at a value price
5/8 in thickness
2-5/8 in trim length
- Reliable and efficient brush at a value price
- 5/8 in thickness
- 2-5/8 in trim length
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
99801 |
|
Product Name
|
1" Foam Applicator Brush, 2-5/8" Length, Wood Handle |
|
Length
|
6.38 inch (162 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD
2.76 inch (70 mm)
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Metal Wire
Outer / OD
56 inch (1422 mm)
View Details