99806 -- 3" FOAM APPLICATOR BRUSH, 2-5/8" LENGTH, WOOD HANDLE
Weiler Abrasives
3" Foam Applicator Brush, 2-5/8" Length, Wood Handle
99806
Description
Reliable and efficient brush at a value price
7/16 in thickness
2-5/8 in trim length
Description
Reliable and efficient brush at a value price
7/16 in thickness
2-5/8 in trim length
Datasheet
Suppliers
3" Foam Applicator Brush, 2-5/8" Length, Wood Handle
99806
Reliable and efficient brush at a value price
7/16 in thickness
2-5/8 in trim length
- Reliable and efficient brush at a value price
- 7/16 in thickness
- 2-5/8 in trim length
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
99806 |
|
Product Name
|
3" Foam Applicator Brush, 2-5/8" Length, Wood Handle |
|
Length
|
6.5 inch (165 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed
4500 rpm
Outer / OD
3.94 inch (100 mm)
View Details
Specific Product Type / Shape
Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material
Synthetic Filament
Features
UV Resistant
View Details