Emerson Process Management, Rosemount Division Smart Temperature Transmitter 644HAE5J6M5F6

Description
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol E5 - FM Explosion–Proof J6 - Universal Head (junction box), aluminum alloy with 50.8 mm (2-in.) SST pipe bracket (1/2–14 NPT entries) M5 - LCD Display F6 - 60 Hz line voltage filter
Datasheet
Description
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol E5 - FM Explosion–Proof J6 - Universal Head (junction box), aluminum alloy with 50.8 mm (2-in.) SST pipe bracket (1/2–14 NPT entries) M5 - LCD Display F6 - 60 Hz line voltage filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Temperature Transmitter - 644HAE5J6M5F6 - Transcat, Inc.
Rochester, NY, USA
Smart Temperature Transmitter
644HAE5J6M5F6
Smart Temperature Transmitter 644HAE5J6M5F6
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol E5 - FM Explosion–Proof J6 - Universal Head (junction box), aluminum alloy with 50.8 mm (2-in.) SST pipe bracket (1/2–14 NPT entries) M5 - LCD Display F6 - 60 Hz line voltage filter

Product Highlights

  • 644 - Smart Temperature Transmitter
  • H - Head Mount
  • A - Output: 4-20 mA with Digital Signal Based on HART Protocol
  • E5 - FM Explosion–Proof
  • J6 - Universal Head (junction box), aluminum alloy with 50.8 mm (2-in.) SST pipe bracket (1/2–14 NPT entries)
  • M5 - LCD Display
  • F6 - 60 Hz line voltage filter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 644HAE5J6M5F6
Product Name Smart Temperature Transmitter
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Temperature sensor with IO-Link - TV7435 - ifm efector inc.
Specs
Output Relay or Switch Output
Reference Material Platinum
Reference Resistance 1000 Ohms
View Details
2-Wire Programmable Head Mount Universal Transmitter - 5331A - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Rail Mount Temperature Transmitters - ETR3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 7.5 to 36 VDC
View Details