DWYEROMEGA
TTE-106-W -- EXPLOSION-PROOF RTD TEMPERATURE TRANSMITTER, 6" PROBE
DwyerOmega
Explosion-proof RTD temperature transmitter, 6" probe
TTE-106-W
Description
Product Highlights
Explosion-proof RTD temperature transmitter, 6" probe
Description
Product Highlights
Explosion-proof RTD temperature transmitter, 6" probe
Suppliers
Explosion-proof RTD temperature transmitter, 6" probe
TTE-106-W
Product Highlights
Explosion-proof RTD temperature transmitter, 6" probe
Product Highlights
- Explosion-proof RTD temperature transmitter, 6" probe
Supplier's Site
Technical Specifications
|
Product Category
|
RTD Temperature Transmitters |
|
Product Number
|
TTE-106-W |
|
Product Name
|
Explosion-proof RTD temperature transmitter, 6" probe |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
DIN Rail Mounting
Output
Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc)
Sensor Connection
Screw Clamps or Lugs
View Details
Mounting Options
Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output
Analog Current (Typical 4-20 mA)
Sensor Connection
Screw Clamps or Lugs
View Details
Reference Resistance
Linear resistance, rtd, thermocouple, voltage
View Details
Reference Material
Platinum
Reference Resistance
100 Ohms
Sensed Temperature
-58 to 752 F (-50 to 400 C)
View Details