Emerson Process Management, Rosemount Division HART Smart DIN B Head Mount Temperature Transmitter - FM IS 248HAK5A2NSF6

Description
Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter K5 - FM Intrinsic Safety Explosion-Proof and Class 1 Division 2 A - Enclosure: Rosemount Connection Head DIN IP68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch NPT NS - No Sensor F6 - 60 Hz line Voltage Filter
Datasheet
Description
Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter K5 - FM Intrinsic Safety Explosion-Proof and Class 1 Division 2 A - Enclosure: Rosemount Connection Head DIN IP68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch NPT NS - No Sensor F6 - 60 Hz line Voltage Filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HART Smart DIN B Head Mount Temperature Transmitter - FM IS - 248HAK5A2NSF6 - Transcat, Inc.
Rochester, NY, USA
HART Smart DIN B Head Mount Temperature Transmitter - FM IS
248HAK5A2NSF6
HART Smart DIN B Head Mount Temperature Transmitter - FM IS 248HAK5A2NSF6
Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter K5 - FM Intrinsic Safety Explosion-Proof and Class 1 Division 2 A - Enclosure: Rosemount Connection Head DIN IP68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch NPT NS - No Sensor F6 - 60 Hz line Voltage Filter

Product Highlights

  • 248HA - HART Smart DIN B Head Mount Temperature Transmitter
  • K5 - FM Intrinsic Safety Explosion-Proof and Class 1 Division 2
  • A - Enclosure: Rosemount Connection Head DIN IP68 Aluminum
  • 2 - Cable/Conduit Entry: 1/2-inch NPT
  • NS - No Sensor
  • F6 - 60 Hz line Voltage Filter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 248HAK5A2NSF6
Product Name HART Smart DIN B Head Mount Temperature Transmitter - FM IS
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details