Emerson Process Management, Rosemount Division HART Smart DIN B Head Mount Temperature Transmitter - No Ap 248HANAN0NSF6

Description
Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals N - No Enclosure 0 - Cable/Conduit Entry: No Enclosure NS - No Sensor F6 - 60 Hz line Voltage Filter
Description
Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals N - No Enclosure 0 - Cable/Conduit Entry: No Enclosure NS - No Sensor F6 - 60 Hz line Voltage Filter

Suppliers

Company
Product
Description
Supplier Links
HART Smart DIN B Head Mount Temperature Transmitter - No Ap - 248HANAN0NSF6 - Transcat, Inc.
Rochester, NY, USA
HART Smart DIN B Head Mount Temperature Transmitter - No Ap
248HANAN0NSF6
HART Smart DIN B Head Mount Temperature Transmitter - No Ap 248HANAN0NSF6
Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals N - No Enclosure 0 - Cable/Conduit Entry: No Enclosure NS - No Sensor F6 - 60 Hz line Voltage Filter

Product Highlights

  • 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals N - No Enclosure 0 - Cable/Conduit Entry: No Enclosure NS - No Sensor F6 - 60 Hz line Voltage Filter
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 248HANAN0NSF6
Product Name HART Smart DIN B Head Mount Temperature Transmitter - No Ap
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Field-Mount Temperature Transmitter - TTF200 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
2-Wire Rail Mount Temperature Transmitters - ETR3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 7.5 to 36 VDC
View Details