Emerson Process Management, Rosemount Division Smart Temperature Transmitter 3144PD1A1E5B4M5T1

Description
Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input E5 - FM Explosion-proof, Dust Ignition-Proof and nonincendive approval B4 - Universal mounting bracket for 2-inch pipe and panel mounting - SST bracket and bolts M5 - LCD display T1 - Integral Transient Protector
Datasheet
Description
Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input E5 - FM Explosion-proof, Dust Ignition-Proof and nonincendive approval B4 - Universal mounting bracket for 2-inch pipe and panel mounting - SST bracket and bolts M5 - LCD display T1 - Integral Transient Protector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Smart Temperature Transmitter
3144PD1A1E5B4M5T1
Smart Temperature Transmitter 3144PD1A1E5B4M5T1
Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input E5 - FM Explosion-proof, Dust Ignition-Proof and nonincendive approval B4 - Universal mounting bracket for 2-inch pipe and panel mounting - SST bracket and bolts M5 - LCD display T1 - Integral Transient Protector

Product Highlights

  • D1 - Field Mount Housing (Dual-Compartment)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 1 - Single-Sensor Input
  • E5 - FM Explosion-proof, Dust Ignition-Proof and nonincendive approval
  • B4 - Universal mounting bracket for 2-inch pipe and panel mounting - SST bracket and bolts
  • M5 - LCD display
  • T1 - Integral Transient Protector
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 3144PD1A1E5B4M5T1
Product Name Smart Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-05 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Temperature Transmitters - 1852284 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance Pt100
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details