DWYEROMEGA
650-3 -- TEMPERATURE TRANSMITTER STOCKED RANGE 0 TO 100C
DwyerOmega
Temperature Transmitter Stocked Range 0 to 100C
650-3
Description
Product Highlights
Temperature transmitter
stocked range 0° to +100°C
low range limits: min. -12°C & max. +6°C
span limits: min. 37°C & max. 150°C
Description
Product Highlights
Temperature transmitter
stocked range 0° to +100°C
low range limits: min. -12°C & max. +6°C
span limits: min. 37°C & max. 150°C
Suppliers
Temperature Transmitter Stocked Range 0 to 100C
650-3
Product Highlights
Temperature transmitter
stocked range 0° to +100°C
low range limits: min. -12°C & max. +6°C
span limits: min. 37°C & max. 150°C
Product Highlights
- Temperature transmitter
- stocked range 0° to +100°C
- low range limits: min. -12°C & max. +6°C
- span limits: min. 37°C & max. 150°C
Supplier's Site
Technical Specifications
|
Product Category
|
RTD Temperature Transmitters |
|
Product Number
|
650-3 |
|
Product Name
|
Temperature Transmitter Stocked Range 0 to 100C |
Unlock Full Specs
to access all available technical data
Similar Products
Tempco Electric Heater Corporation
Output
Analog Current (Typical 4-20 mA)
Sensor Connection
Screw Clamps or Lugs
Supply Voltage
6.5 to 36 VDC
View Details
ABB Measurement & Analytics
Mounting Options
Field Mounted
Output
Analog Current (Typical 4-20 mA)
Features
Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
Mounting Options
Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material
Platinum
Reference Resistance
100 Ohms
View Details
United Electric Controls Company
Mounting Options
Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output
Analog Current (Typical 4-20 mA)
Sensor Connection
Terminal Block
View Details