TEGAM, Inc. RH/Temperature Transmitter 4-20mA RHT-20C

Description
Product Highlights Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 4 mA to 20 mA Built-in sensor Small size One year warranty Made in USA
Datasheet
Description
Product Highlights Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 4 mA to 20 mA Built-in sensor Small size One year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH/Temperature Transmitter 4-20mA - RHT-20C - Transcat, Inc.
Rochester, NY, USA
RH/Temperature Transmitter 4-20mA
RHT-20C
RH/Temperature Transmitter 4-20mA RHT-20C
Product Highlights Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 4 mA to 20 mA Built-in sensor Small size One year warranty Made in USA

Product Highlights

  • Humidity Range : 3% to 95% RH
  • Humidity Accuracy : ± 2%
  • Temperature Range : -20 °C to 75 °C
  • Temperature Accuracy : ± 0.6°C
  • Input : 6 V to 30 V DC supply
  • Temperature and RH output : 4 mA to 20 mA
  • Built-in sensor
  • Small size
  • One year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number RHT-20C
Product Name RH/Temperature Transmitter 4-20mA
Sensed Temperature -4 to 167 F (-20 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Temperature Transmitter -  - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe (optional feature); Digital or Analog Display (optional feature)
View Details
Field-Mount Temperature Transmitter - TTF200 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details