Emerson Process Management, Rosemount Division Smart Temperature Transmitter - Head Mount 644HANAJ8M5F6

Description
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval J8 - Enclosure: Universal Head (Junction Box) Cast SST with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries) M5 - LCD Meter F6 - 60 Hz Line Voltage Filter
Datasheet
Description
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval J8 - Enclosure: Universal Head (Junction Box) Cast SST with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries) M5 - LCD Meter F6 - 60 Hz Line Voltage Filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Temperature Transmitter - Head Mount - 644HANAJ8M5F6 - Transcat, Inc.
Rochester, NY, USA
Smart Temperature Transmitter - Head Mount
644HANAJ8M5F6
Smart Temperature Transmitter - Head Mount 644HANAJ8M5F6
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval J8 - Enclosure: Universal Head (Junction Box) Cast SST with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries) M5 - LCD Meter F6 - 60 Hz Line Voltage Filter

Product Highlights

  • 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval J8 - Enclosure: Universal Head (Junction Box) Cast SST with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries) M5 - LCD Meter F6 - 60 Hz Line Voltage Filter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 644HANAJ8M5F6
Product Name Smart Temperature Transmitter - Head Mount
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details
2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details
Temperature Transmitters - 8275423 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd, thermocouple, voltage
View Details
2-Wire HART® Transmitter Din Rail Universal (ATEX/CSA/FM) - 6335D - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details