Emerson Process Management, Rosemount Division Smart Temperature Transmitter 644RANAF6Q4

Description
Product Highlights 644 - Temperature Transmitter R - Rail Mount - Single Sensor Input A - 4–20 mA with digital signal based on HART protocol NA - No approval F6 - 60 Hz Line Voltage Filter Q4 - Calibration certificate. 3-Point calibration with certificate
Description
Product Highlights 644 - Temperature Transmitter R - Rail Mount - Single Sensor Input A - 4–20 mA with digital signal based on HART protocol NA - No approval F6 - 60 Hz Line Voltage Filter Q4 - Calibration certificate. 3-Point calibration with certificate

Suppliers

Company
Product
Description
Supplier Links
Smart Temperature Transmitter - 644RANAF6Q4 - Transcat, Inc.
Rochester, NY, USA
Smart Temperature Transmitter
644RANAF6Q4
Smart Temperature Transmitter 644RANAF6Q4
Product Highlights 644 - Temperature Transmitter R - Rail Mount - Single Sensor Input A - 4–20 mA with digital signal based on HART protocol NA - No approval F6 - 60 Hz Line Voltage Filter Q4 - Calibration certificate. 3-Point calibration with certificate

Product Highlights

  • 644 - Temperature Transmitter
  • R - Rail Mount - Single Sensor Input
  • A - 4–20 mA with digital signal based on HART protocol
  • NA - No approval
  • F6 - 60 Hz Line Voltage Filter
  • Q4 - Calibration certificate. 3-Point calibration with certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 644RANAF6Q4
Product Name Smart Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34N-01 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Temperature sensor with IO-Link - TV7435 - ifm efector inc.
Specs
Output Relay or Switch Output
Reference Material Platinum
Reference Resistance 1000 Ohms
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details