HART Smart DIN B Head Mount Temperature Transmitter - No Ap
248HANAB2NSF6
HART Smart DIN B Head Mount Temperature Transmitter - No Ap
248HANAB2NSF6
Product Highlights
248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals B - Enclosure: BUZ Connection Head DIN IP65 Aluminum 2 - Cable/Conduit Entry: 1/2-inch NPT NS - No Sensor F6 - 60 Hz line Voltage Filter
Product Highlights
248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals B - Enclosure: BUZ Connection Head DIN IP65 Aluminum 2 - Cable/Conduit Entry: 1/2-inch NPT NS - No Sensor F6 - 60 Hz line Voltage Filter
Supplier's Site
Datasheet
Technical Specifications
Transcat, Inc.
Product Category
RTD Temperature Transmitters
Product Number
248HANAB2NSF6
Product Name
HART Smart DIN B Head Mount Temperature Transmitter - No Ap
Output
Analog Current (Typical 4-20 mA) (optional feature); Analog Voltage (e.g. 1-5 Vdc) (optional feature); Other Output Option (optional feature)
Other Input
Accepts Generic Analog Voltage Inputs (optional feature); Accepts Generic Analog Current Inputs (optional feature); Accepts Generic Resistance Inputs (optional feature); Accepts Other Specific Sensor Inputs (optional feature)