Emerson Process Management, Rosemount Division Smart Temperature Transmitter 3144PD1A1E5M5Q4

Description
Product Highlights The industry-leading Rosemount 3144P Single Point temperature transmitter delivers unmatched field reliability and innovative process measurement solutions and diagnostics Transmitter features include: Dual and Single Sensor Input Capabilities Transmitter-Sensor Matching (Option Code C2) Integral Transient Protector (Option Code T1) IEC 61508 Safety Certificate of Compliance (Option Code QT) Advanced Sensor and Process Diagnostics (Option Code D01) Large, Easy to Read LCD Display (Option Code M5) “Assemble to Sensor” option (Option Code XA)
Datasheet
Description
Product Highlights The industry-leading Rosemount 3144P Single Point temperature transmitter delivers unmatched field reliability and innovative process measurement solutions and diagnostics Transmitter features include: Dual and Single Sensor Input Capabilities Transmitter-Sensor Matching (Option Code C2) Integral Transient Protector (Option Code T1) IEC 61508 Safety Certificate of Compliance (Option Code QT) Advanced Sensor and Process Diagnostics (Option Code D01) Large, Easy to Read LCD Display (Option Code M5) “Assemble to Sensor” option (Option Code XA)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Temperature Transmitter - 3144PD1A1E5M5Q4 - Transcat, Inc.
Rochester, NY, USA
Smart Temperature Transmitter
3144PD1A1E5M5Q4
Smart Temperature Transmitter 3144PD1A1E5M5Q4
Product Highlights The industry-leading Rosemount 3144P Single Point temperature transmitter delivers unmatched field reliability and innovative process measurement solutions and diagnostics Transmitter features include: Dual and Single Sensor Input Capabilities Transmitter-Sensor Matching (Option Code C2) Integral Transient Protector (Option Code T1) IEC 61508 Safety Certificate of Compliance (Option Code QT) Advanced Sensor and Process Diagnostics (Option Code D01) Large, Easy to Read LCD Display (Option Code M5) “Assemble to Sensor” option (Option Code XA)

Product Highlights

  • The industry-leading Rosemount 3144P Single Point temperature transmitter delivers unmatched field reliability and innovative process measurement solutions and diagnostics
  • Transmitter features include:
  • Dual and Single Sensor Input Capabilities
  • Transmitter-Sensor Matching (Option Code C2)
  • Integral Transient Protector (Option Code T1)
  • IEC 61508 Safety Certificate of Compliance (Option Code QT)
  • Advanced Sensor and Process Diagnostics (Option Code D01)
  • Large, Easy to Read LCD Display (Option Code M5)
  • “Assemble to Sensor” option (Option Code XA)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 3144PD1A1E5M5Q4
Product Name Smart Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details
Temperature sensor with IO-Link - TV7435 - ifm efector inc.
Specs
Output Relay or Switch Output
Reference Material Platinum
Reference Resistance 1000 Ohms
View Details
2-Wire Programmable Head Mount Universal Transmitter (ATEX, CSA/FM) - 5331D - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details