Emerson Process Management, Rosemount Division HART Smart DIN B Head Mount Temperature Transmitter 248HANAA2XAF6

Description
Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals A - Enclosure: Rosemount Connection Head DIN IP68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch NPT XA - Sensor Specified Separately and Assembled to Transmitter F6 - 60 Hz line Voltage Filter
Datasheet
Description
Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals A - Enclosure: Rosemount Connection Head DIN IP68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch NPT XA - Sensor Specified Separately and Assembled to Transmitter F6 - 60 Hz line Voltage Filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HART Smart DIN B Head Mount Temperature Transmitter - 248HANAA2XAF6 - Transcat, Inc.
Rochester, NY, USA
HART Smart DIN B Head Mount Temperature Transmitter
248HANAA2XAF6
HART Smart DIN B Head Mount Temperature Transmitter 248HANAA2XAF6
Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals A - Enclosure: Rosemount Connection Head DIN IP68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch NPT XA - Sensor Specified Separately and Assembled to Transmitter F6 - 60 Hz line Voltage Filter

Product Highlights

  • 248HA - HART Smart DIN B Head Mount Temperature Transmitter
  • NA - No Approvals
  • A - Enclosure: Rosemount Connection Head DIN IP68 Aluminum
  • 2 - Cable/Conduit Entry: 1/2-inch NPT
  • XA - Sensor Specified Separately and Assembled to Transmitter
  • F6 - 60 Hz line Voltage Filter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 248HANAA2XAF6
Product Name HART Smart DIN B Head Mount Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Fixed-Sheath RTD Assemblies with Wireless Cellular Transmitter - GP01 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-01 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Temperature Transmitters - 1756334 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details