Emerson Process Management, Rosemount Division Smart Temperature Transmitter 644HANAF6

Description
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval F6 - 60 Hz line voltage filter
Datasheet
Description
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval F6 - 60 Hz line voltage filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Temperature Transmitter - 644HANAF6 - Transcat, Inc.
Rochester, NY, USA
Smart Temperature Transmitter
644HANAF6
Smart Temperature Transmitter 644HANAF6
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval F6 - 60 Hz line voltage filter

Product Highlights

  • 644 - Smart Temperature Transmitter
  • H - Head Mount
  • A - Output: 4-20 mA with Digital Signal Based on HART Protocol
  • NA - No Approval
  • F6 - 60 Hz line voltage filter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 644HANAF6
Product Name Smart Temperature Transmitter
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor with IO-Link - TV7435 - ifm efector inc.
Specs
Output Relay or Switch Output
Reference Material Platinum
Reference Resistance 1000 Ohms
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-02 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Transmitter with HART® Protocol Head Mount Universal (ATEX, CSA/FM) - 5335D - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details