Emerson Process Management, Rosemount Division Smart Temperature Transmitter - Head Mount 644HAI5J6F6

Description
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I5 - FM Intrinsic Safety J6 - Enclosure: Universal Head (Junction Box) Aluminum Alloy with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries) F6 - 60 Hz Line Voltage Filter
Datasheet
Description
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I5 - FM Intrinsic Safety J6 - Enclosure: Universal Head (Junction Box) Aluminum Alloy with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries) F6 - 60 Hz Line Voltage Filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Smart Temperature Transmitter - Head Mount
644HAI5J6F6
Smart Temperature Transmitter - Head Mount 644HAI5J6F6
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I5 - FM Intrinsic Safety J6 - Enclosure: Universal Head (Junction Box) Aluminum Alloy with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries) F6 - 60 Hz Line Voltage Filter

Product Highlights

  • 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I5 - FM Intrinsic Safety J6 - Enclosure: Universal Head (Junction Box) Aluminum Alloy with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries) F6 - 60 Hz Line Voltage Filter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 644HAI5J6F6
Product Name Smart Temperature Transmitter - Head Mount
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Miniature Temperature Transmitters - ETM1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Programmable Temperature Transmitter -  - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe (optional feature); Digital or Analog Display (optional feature)
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details