248HAE5A2XAQ4 -- HART SMART DIN B HEAD MOUNT TEMPERATURE TRANSMITTER
Emerson Process Management, Rosemount DivisionHART Smart DIN B Head Mount Temperature Transmitter248HAE5A2XAQ4
Description
Product Highlights
248 - Temperature Transmitter
H - DIN B Head Mount
A - 4–20 mA with Digital Signal based on HART Protocol
E5 - FM Explosion-Proof
A - Connection Head
2 - 1/2-inch NPT
XA - Sensor Specified Separately and Assembled to Transmitter
Q4 - Calibration Certificate (3-Point Calibration)
Transcat, Inc.
Done
Datasheet
Description
Product Highlights
248 - Temperature Transmitter
H - DIN B Head Mount
A - 4–20 mA with Digital Signal based on HART Protocol
E5 - FM Explosion-Proof
A - Connection Head
2 - 1/2-inch NPT
XA - Sensor Specified Separately and Assembled to Transmitter
Q4 - Calibration Certificate (3-Point Calibration)
HART Smart DIN B Head Mount Temperature Transmitter
248HAE5A2XAQ4
HART Smart DIN B Head Mount Temperature Transmitter
248HAE5A2XAQ4
Product Highlights
248 - Temperature Transmitter
H - DIN B Head Mount
A - 4–20 mA with Digital Signal based on HART Protocol
E5 - FM Explosion-Proof
A - Connection Head
2 - 1/2-inch NPT
XA - Sensor Specified Separately and Assembled to Transmitter
Q4 - Calibration Certificate (3-Point Calibration)
Product Highlights
248 - Temperature Transmitter
H - DIN B Head Mount
A - 4–20 mA with Digital Signal based on HART Protocol
E5 - FM Explosion-Proof
A - Connection Head
2 - 1/2-inch NPT
XA - Sensor Specified Separately and Assembled to Transmitter