Emerson Process Management, Rosemount Division Smart Temperature Transmitter - Head Mount 644HAK5J6F6

Description
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol K5 - FM Intrinsic Safety Explosion-Proof Combination J6 - Enclosure: Universal Head (Junction Box) Aluminum Alloy with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries) F6 - 60 Hz Line Voltage Filter
Datasheet
Description
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol K5 - FM Intrinsic Safety Explosion-Proof Combination J6 - Enclosure: Universal Head (Junction Box) Aluminum Alloy with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries) F6 - 60 Hz Line Voltage Filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Smart Temperature Transmitter - Head Mount
644HAK5J6F6
Smart Temperature Transmitter - Head Mount 644HAK5J6F6
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol K5 - FM Intrinsic Safety Explosion-Proof Combination J6 - Enclosure: Universal Head (Junction Box) Aluminum Alloy with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries) F6 - 60 Hz Line Voltage Filter

Product Highlights

  • 644 - Smart Temperature Transmitter
  • H - Head Mount
  • A - Output: 4-20 mA with Digital Signal Based on HART Protocol
  • K5 - FM Intrinsic Safety Explosion-Proof Combination
  • J6 - Enclosure: Universal Head (Junction Box) Aluminum Alloy with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries)
  • F6 - 60 Hz Line Voltage Filter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 644HAK5J6F6
Product Name Smart Temperature Transmitter - Head Mount
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Temperature Transmitter -  - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe (optional feature); Digital or Analog Display (optional feature)
View Details
2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details
Temperature Transmitters - 2701738 - RS Components, Ltd.
Specs
Reference Resistance RTD, Thermocouple, Potentiometer
View Details
2-Wire Programmable Transmitter Din Rail Universal - 6331A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details