DWYEROMEGA
TTE-109-W -- EXPLOSION-PROOF RTD TEMPERATURE TRANSMITTER, 9" PROBE
DwyerOmega
Explosion-proof RTD temperature Transmitter, 9" probe
TTE-109-W
Description
Product Highlights
Explosion-proof RTD temperature transmitter, 9" probe
Description
Product Highlights
Explosion-proof RTD temperature transmitter, 9" probe
Suppliers
Explosion-proof RTD temperature Transmitter, 9" probe
TTE-109-W
Product Highlights
Explosion-proof RTD temperature transmitter, 9" probe
Product Highlights
- Explosion-proof RTD temperature transmitter, 9" probe
Supplier's Site
Technical Specifications
|
Product Category
|
RTD Temperature Transmitters |
|
Product Number
|
TTE-109-W |
|
Product Name
|
Explosion-proof RTD temperature Transmitter, 9" probe |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
DIN Rail Mounting
Output
Analog Current (Typical 4-20 mA)
Sensor Connection
Screw Clamps or Lugs
View Details
Mounting Options
Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output
Analog Current (Typical 4-20 mA)
Sensor Connection
Screw Clamps or Lugs
View Details
Tempco Electric Heater Corporation
Output
Analog Current (Typical 4-20 mA)
Sensor Connection
Screw Clamps or Lugs
Supply Voltage
8 to 32 VDC
View Details