DWYEROMEGA
650-2 -- TEMPERATURE TRANSMITTER STOCKED RANGE -7 TO 49C
DwyerOmega
Temperature Transmitter Stocked Range -7 to 49C
650-2
Description
Product Highlights
Temperature transmitter
stocked range -7° to +49°C
low range limits: min. -12°C & max. +6°C
span limits: min. 37°C & max. 150°C
Description
Product Highlights
Temperature transmitter
stocked range -7° to +49°C
low range limits: min. -12°C & max. +6°C
span limits: min. 37°C & max. 150°C
Suppliers
Temperature Transmitter Stocked Range -7 to 49C
650-2
Product Highlights
Temperature transmitter
stocked range -7° to +49°C
low range limits: min. -12°C & max. +6°C
span limits: min. 37°C & max. 150°C
Product Highlights
- Temperature transmitter
- stocked range -7° to +49°C
- low range limits: min. -12°C & max. +6°C
- span limits: min. 37°C & max. 150°C
Supplier's Site
Technical Specifications
|
Product Category
|
RTD Temperature Transmitters |
|
Product Number
|
650-2 |
|
Product Name
|
Temperature Transmitter Stocked Range -7 to 49C |
Unlock Full Specs
to access all available technical data
Similar Products
Reference Material
Platinum
Reference Resistance
100 Ohms
Sensed Temperature
-58 to 752 F (-50 to 400 C)
View Details
United Electric Controls Company
Mounting Options
Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output
Analog Current (Typical 4-20 mA)
Sensor Connection
Terminal Block
View Details
Reference Resistance
Linear resistance, rtd, thermocouple, voltage
View Details
ABB Measurement & Analytics
Mounting Options
Field Mounted
Features
Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
Sensor Connection
Terminal Block
View Details