Emerson Process Management, Rosemount Division Smart Temperature Transmitter 3144PD1A1E5B4M5Q4

Description
Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input E5 - FM Explosion-proof, Dust Ignition-Proof and nonincendive approval B4 - Universal mounting bracket for 2-inch pipe and panel mounting - SST bracket and bolts M5 - LCD display Q4 - Calibration Certificate (3-Point Calibration)
Datasheet
Description
Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input E5 - FM Explosion-proof, Dust Ignition-Proof and nonincendive approval B4 - Universal mounting bracket for 2-inch pipe and panel mounting - SST bracket and bolts M5 - LCD display Q4 - Calibration Certificate (3-Point Calibration)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Temperature Transmitter - 3144PD1A1E5B4M5Q4 - Transcat, Inc.
Rochester, NY, USA
Smart Temperature Transmitter
3144PD1A1E5B4M5Q4
Smart Temperature Transmitter 3144PD1A1E5B4M5Q4
Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input E5 - FM Explosion-proof, Dust Ignition-Proof and nonincendive approval B4 - Universal mounting bracket for 2-inch pipe and panel mounting - SST bracket and bolts M5 - LCD display Q4 - Calibration Certificate (3-Point Calibration)

Product Highlights

  • D1 - Field Mount Housing (Dual-Compartment)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 1 - Single-Sensor Input
  • E5 - FM Explosion-proof, Dust Ignition-Proof and nonincendive approval
  • B4 - Universal mounting bracket for 2-inch pipe and panel mounting - SST bracket and bolts
  • M5 - LCD display
  • Q4 - Calibration Certificate (3-Point Calibration)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 3144PD1A1E5B4M5Q4
Product Name Smart Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

WirelessHART Temperature Transmitter - TTF300-W - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
Sensor Connection Terminal Block
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (ATEX / CSA / FM) - 5350A - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Temperature sensor with IO-Link - TV7435 - ifm efector inc.
Specs
Output Relay or Switch Output
Reference Material Platinum
Reference Resistance 1000 Ohms
View Details