Emerson Process Management, Rosemount Division Smart Temperature Transmitter 644HANAXAJ6F6

Description
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - 4–20 mA with Digital Signal based on HART protocol NA - No approval XA - Sensor specified separately and assembled to transmitter J6 - Universal Head (junction box), aluminum alloy with 50.8 mm (2-in.) SST pipe bracket (1/2–14 NPT entries) F6 - 60 Hz line voltage filter
Datasheet
Description
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - 4–20 mA with Digital Signal based on HART protocol NA - No approval XA - Sensor specified separately and assembled to transmitter J6 - Universal Head (junction box), aluminum alloy with 50.8 mm (2-in.) SST pipe bracket (1/2–14 NPT entries) F6 - 60 Hz line voltage filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Temperature Transmitter - 644HANAXAJ6F6 - Transcat, Inc.
Rochester, NY, USA
Smart Temperature Transmitter
644HANAXAJ6F6
Smart Temperature Transmitter 644HANAXAJ6F6
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - 4–20 mA with Digital Signal based on HART protocol NA - No approval XA - Sensor specified separately and assembled to transmitter J6 - Universal Head (junction box), aluminum alloy with 50.8 mm (2-in.) SST pipe bracket (1/2–14 NPT entries) F6 - 60 Hz line voltage filter

Product Highlights

  • 644 - Smart Temperature Transmitter
  • H - Head Mount
  • A - 4–20 mA with Digital Signal based on HART protocol
  • NA - No approval
  • XA - Sensor specified separately and assembled to transmitter
  • J6 - Universal Head (junction box), aluminum alloy with 50.8 mm (2-in.) SST pipe bracket (1/2–14 NPT entries)
  • F6 - 60 Hz line voltage filter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 644HANAXAJ6F6
Product Name Smart Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details