TEGAM, Inc. RH/Temperature Transmitter,0-1V RHT-10V

Description
Product Highlights Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Built-in sensor Small size One year warranty Made in USA
Datasheet
Description
Product Highlights Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Built-in sensor Small size One year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH/Temperature Transmitter,0-1V - RHT-10V - Transcat, Inc.
Rochester, NY, USA
RH/Temperature Transmitter,0-1V
RHT-10V
RH/Temperature Transmitter,0-1V RHT-10V
Product Highlights Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Built-in sensor Small size One year warranty Made in USA

Product Highlights

  • Humidity Range : 3% to 95% RH
  • Humidity Accuracy : ± 2%
  • Temperature Range : -20 °C to 75 °C
  • Temperature Accuracy : ± 0.6°C
  • Input : 6 V to 30 V DC supply
  • Temperature and RH output : 0 V to 1 V
  • Built-in sensor
  • Small size
  • One year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number RHT-10V
Product Name RH/Temperature Transmitter,0-1V
Sensed Temperature -4 to 167 F (-20 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Head-Mount Temperature Transmitter - TTH200 - ABB Measurement & Analytics
Specs
Mounting Options Head Mount
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Waterproof or Sealed Against Moisture
View Details
Temperature Transmitters - 8275423 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd, thermocouple, voltage
View Details