DWYEROMEGA
650-1 -- TEMPERATURE TRANSMITTER STOCKED RANGE -23 TO 10C
DwyerOmega
Temperature Transmitter Stocked Range -23 to 10C
650-1
Description
Product Highlights
Temperature transmitter
stocked range -23° to +10°C
low range limits: min. -32°C & max. -14°C
span limits: min. 24°C & max. 48°C
Description
Product Highlights
Temperature transmitter
stocked range -23° to +10°C
low range limits: min. -32°C & max. -14°C
span limits: min. 24°C & max. 48°C
Suppliers
Temperature Transmitter Stocked Range -23 to 10C
650-1
Product Highlights
Temperature transmitter
stocked range -23° to +10°C
low range limits: min. -32°C & max. -14°C
span limits: min. 24°C & max. 48°C
Product Highlights
- Temperature transmitter
- stocked range -23° to +10°C
- low range limits: min. -32°C & max. -14°C
- span limits: min. 24°C & max. 48°C
Supplier's Site
Technical Specifications
|
Product Category
|
RTD Temperature Transmitters |
|
Product Number
|
650-1 |
|
Product Name
|
Temperature Transmitter Stocked Range -23 to 10C |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Modular
Output
Analog Current (Typical 4-20 mA)
Sensor Connection
Terminal Block
View Details
ABB Measurement & Analytics
Output
Analog Current (Typical 4-20 mA)
Features
Intrinsically Safe
Sensor Connection
Terminal Block
View Details
United Electric Controls Company
Mounting Options
Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output
Analog Current (Typical 4-20 mA)
Sensor Connection
Terminal Block
View Details
Mounting Options
Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
Output
Analog Current (Typical 4-20 mA)
Features
Intrinsically Safe (optional feature); Digital or Analog Display (optional feature)
View Details