Emerson Process Management, Rosemount Division Smart Temperature Transmitter 3144PD6F2E5A01B4M5U1

Description
Product Highlights 3144P - Temperature Transmitter D6 - Field Mount Housing, Dual-Compartment Housing F - FOUNDATION fieldbus digital signal (includes 3 AI function block and Backup Link Active Scheduler) 2 - Dual-Sensor Input E5 - FM Explosion-proof, Dust Ignition-Proof, and Non-incendive approval A01 - FOUNDATION fieldbus Advanced Control Function Block Suite B4 - Universal Mounting Bracket for 2-inch pipe and panel mounting—SST bracket and bolts M5 - LCD Display U1 - Hot Backup
Datasheet
Description
Product Highlights 3144P - Temperature Transmitter D6 - Field Mount Housing, Dual-Compartment Housing F - FOUNDATION fieldbus digital signal (includes 3 AI function block and Backup Link Active Scheduler) 2 - Dual-Sensor Input E5 - FM Explosion-proof, Dust Ignition-Proof, and Non-incendive approval A01 - FOUNDATION fieldbus Advanced Control Function Block Suite B4 - Universal Mounting Bracket for 2-inch pipe and panel mounting—SST bracket and bolts M5 - LCD Display U1 - Hot Backup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Temperature Transmitter - 3144PD6F2E5A01B4M5U1 - Transcat, Inc.
Rochester, NY, USA
Smart Temperature Transmitter
3144PD6F2E5A01B4M5U1
Smart Temperature Transmitter 3144PD6F2E5A01B4M5U1
Product Highlights 3144P - Temperature Transmitter D6 - Field Mount Housing, Dual-Compartment Housing F - FOUNDATION fieldbus digital signal (includes 3 AI function block and Backup Link Active Scheduler) 2 - Dual-Sensor Input E5 - FM Explosion-proof, Dust Ignition-Proof, and Non-incendive approval A01 - FOUNDATION fieldbus Advanced Control Function Block Suite B4 - Universal Mounting Bracket for 2-inch pipe and panel mounting—SST bracket and bolts M5 - LCD Display U1 - Hot Backup

Product Highlights

  • 3144P - Temperature Transmitter
  • D6 - Field Mount Housing, Dual-Compartment Housing
  • F - FOUNDATION fieldbus digital signal (includes 3 AI function block and Backup Link Active Scheduler)
  • 2 - Dual-Sensor Input
  • E5 - FM Explosion-proof, Dust Ignition-Proof, and Non-incendive approval
  • A01 - FOUNDATION fieldbus Advanced Control Function Block Suite
  • B4 - Universal Mounting Bracket for 2-inch pipe and panel mounting—SST bracket and bolts
  • M5 - LCD Display
  • U1 - Hot Backup
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 3144PD6F2E5A01B4M5U1
Product Name Smart Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details
Temperature Transmitters - 8722758 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
Operating Temperature -4 to 1202 F (-20 to 650 C)
View Details
2-Wire Transmitter with HART® Protocol Head Mount Universal (ATEX, CSA/FM) - 5335D - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details