Emerson Process Management, Rosemount Division Smart Temperature Transmitter 644RAI5F6

Description
Product Highlights 644 - Smart Temperature Transmitter R - Rail Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I5 - FM Intrinsic Safety F6 - 60 Hz line voltage filter
Description
Product Highlights 644 - Smart Temperature Transmitter R - Rail Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I5 - FM Intrinsic Safety F6 - 60 Hz line voltage filter

Suppliers

Company
Product
Description
Supplier Links
Smart Temperature Transmitter - 644RAI5F6 - Transcat, Inc.
Rochester, NY, USA
Smart Temperature Transmitter
644RAI5F6
Smart Temperature Transmitter 644RAI5F6
Product Highlights 644 - Smart Temperature Transmitter R - Rail Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I5 - FM Intrinsic Safety F6 - 60 Hz line voltage filter

Product Highlights

  • 644 - Smart Temperature Transmitter
  • R - Rail Mount
  • A - Output: 4-20 mA with Digital Signal Based on HART Protocol
  • I5 - FM Intrinsic Safety
  • F6 - 60 Hz line voltage filter
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 644RAI5F6
Product Name Smart Temperature Transmitter
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters - SP03 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details
Temperature Transmitters - 8275423 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd, thermocouple, voltage
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (FISCO / ATEX / CSA / FM) - 5350B - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details