NOSHOK, Inc. RTD Temperature Transmitter 1/4" NPT Female Process Connect 800-1-5-1450-2-RB

Description
Product Highlights Proven 100 Ohm platinum resistance sensor provides reliability, stability & unbeatable performance Economical price Standard temperature ranges from -40 °F to 1,000°F Wide variety of temperature ranges and connections Quick response time Optional USB programmable output available 316 stainless steel housing Burnout protection from 3.3 mA to 23 mA Also available with our 1800 Series Attachable Loop Indicator CE compliant to suppress RFI, EMI, and ESD Final calibration tests prior to shipment ensures 100% "out of the box" reliability
Datasheet
Description
Product Highlights Proven 100 Ohm platinum resistance sensor provides reliability, stability & unbeatable performance Economical price Standard temperature ranges from -40 °F to 1,000°F Wide variety of temperature ranges and connections Quick response time Optional USB programmable output available 316 stainless steel housing Burnout protection from 3.3 mA to 23 mA Also available with our 1800 Series Attachable Loop Indicator CE compliant to suppress RFI, EMI, and ESD Final calibration tests prior to shipment ensures 100% "out of the box" reliability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Temperature Transmitter 1/4
Rochester, NY, USA
RTD Temperature Transmitter 1/4" NPT Female Process Connect
800-1-5-1450-2-RB
RTD Temperature Transmitter 1/4" NPT Female Process Connect 800-1-5-1450-2-RB
Product Highlights Proven 100 Ohm platinum resistance sensor provides reliability, stability & unbeatable performance Economical price Standard temperature ranges from -40 °F to 1,000°F Wide variety of temperature ranges and connections Quick response time Optional USB programmable output available 316 stainless steel housing Burnout protection from 3.3 mA to 23 mA Also available with our 1800 Series Attachable Loop Indicator CE compliant to suppress RFI, EMI, and ESD Final calibration tests prior to shipment ensures 100% "out of the box" reliability

Product Highlights

  • Proven 100 Ohm platinum resistance sensor provides reliability, stability & unbeatable performance
  • Economical price
  • Standard temperature ranges from -40 °F to 1,000°F
  • Wide variety of temperature ranges and connections
  • Quick response time
  • Optional USB programmable output available
  • 316 stainless steel housing
  • Burnout protection from 3.3 mA to 23 mA
  • Also available with our 1800 Series Attachable Loop Indicator
  • CE compliant to suppress RFI, EMI, and ESD
  • Final calibration tests prior to shipment ensures 100% "out of the box" reliability
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 800-1-5-1450-2-RB
Product Name RTD Temperature Transmitter 1/4" NPT Female Process Connect
Unlock Full Specs
to access all available technical data

Similar Products

Pt100, Ni100 Loop-Powered Converter - DSCP55 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Temperature Transmitters - 1756340 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details