Fluke Universal Temperature Transmitter 2800T

Description
Product Highlights Formerly made by Transmation Inc. This universal temperature transmitter can sense 8 T/C types and 9 RTD types, has built in 2 button programming, 5 digit LCD display, and full isolation The display indicates process inputs as well as F, C, Ω, and % Microprocessor-contr olled diagnostics provide warning prompts on the display for a variety of process and internal problems, including reference voltage, cold junction and EEPROM errors; under range, over range and open input conditions; and CPU checks If there's a problem, you'll know it —and you'll be able to correct it immediately Accuracy is maintained over a wide ambient temperature range due to factory testing from -40°C to +85°C (-40°F to +185°F)
Description
Product Highlights Formerly made by Transmation Inc. This universal temperature transmitter can sense 8 T/C types and 9 RTD types, has built in 2 button programming, 5 digit LCD display, and full isolation The display indicates process inputs as well as F, C, Ω, and % Microprocessor-contr olled diagnostics provide warning prompts on the display for a variety of process and internal problems, including reference voltage, cold junction and EEPROM errors; under range, over range and open input conditions; and CPU checks If there's a problem, you'll know it —and you'll be able to correct it immediately Accuracy is maintained over a wide ambient temperature range due to factory testing from -40°C to +85°C (-40°F to +185°F)

Suppliers

Company
Product
Description
Supplier Links
Universal Temperature Transmitter - 2800T - Transcat, Inc.
Rochester, NY, USA
Universal Temperature Transmitter
2800T
Universal Temperature Transmitter 2800T
Product Highlights Formerly made by Transmation Inc. This universal temperature transmitter can sense 8 T/C types and 9 RTD types, has built in 2 button programming, 5 digit LCD display, and full isolation The display indicates process inputs as well as F, C, Ω, and % Microprocessor-contr olled diagnostics provide warning prompts on the display for a variety of process and internal problems, including reference voltage, cold junction and EEPROM errors; under range, over range and open input conditions; and CPU checks If there's a problem, you'll know it —and you'll be able to correct it immediately Accuracy is maintained over a wide ambient temperature range due to factory testing from -40°C to +85°C (-40°F to +185°F)

Product Highlights

  • Formerly made by Transmation Inc.
  • This universal temperature transmitter can sense 8 T/C types and 9 RTD types, has built in 2 button programming, 5 digit LCD display, and full isolation
  • The display indicates process inputs as well as F, C, Ω, and %
  • Microprocessor-controlled diagnostics provide warning prompts on the display for a variety of process and internal problems, including reference voltage, cold junction and EEPROM errors; under range, over range and open input conditions; and CPU checks
  • If there's a problem, you'll know it —and you'll be able to correct it immediately
  • Accuracy is maintained over a wide ambient temperature range due to factory testing from -40°C to +85°C (-40°F to +185°F)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 2800T
Product Name Universal Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details
Rail-Mount Temperature Transmitter - TTR200 - ABB Measurement & Analytics
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details